Vishay Precision Group RES 160K OHM 1/10W 1% 0603 SMD CRCW0603160KFKEA

Description
RES 160Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 160Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/10W 1% 0603 SMD - CRCW0603160KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/10W 1% 0603 SMD
CRCW0603160KFKEA
RES 160K OHM 1/10W 1% 0603 SMD CRCW0603160KFKEA
RES 160Kohm 1/10W 1% 0603 SMD

RES 160Kohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6789803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789803
Surface Mount Resistors 6789803
Vishay CRCW0603160KFKEA

Vishay CRCW0603160KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-160KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KHTR-ND
Chip Resistor - Surface Mount 541-160KHTR-ND
160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KHDKR-ND
Chip Resistor - Surface Mount 541-160KHDKR-ND
160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KHCT-ND
Chip Resistor - Surface Mount 541-160KHCT-ND
160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327134-CRCW0603160KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327134-CRCW0603160KFKEA
Resistors - Chip Resistor - Surface Mount 1327134-CRCW0603160KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327134-CRCW0603160K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 160 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 160K 1% ET1 E3,541-160KHDKR,541- 160KHTR,541-160KHCT Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327134-CRCW0603160KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 160 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 160K 1% ET1 E3,541-160KHDKR,541-160KHTR,541-160KHCT
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 10W 75V Resistor - 52-CRCW0603160KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-CRCW0603160KFKEA
SMD 10W 75V Resistor 52-CRCW0603160KFKEA
0603 Thick Film Resistor 160kR 1% 1/10W 75V SMD Product overview: CRCW0603160KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603160KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor 160kR 1% 1/10W 75V SMD Product overview: CRCW0603160KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603160KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 160K OHM 1% 1/10W 0603 - 873-CRCW0603160KFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 160K OHM 1% 1/10W 0603
873-CRCW0603160KFKEA
RES SMD 160K OHM 1% 1/10W 0603 873-CRCW0603160KFKEA
RES SMD 160K OHM 1% 1/10W 0603

RES SMD 160K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 160K, 1%, 0.1W, 0603; Resistance Vishay - 52K8177 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160K, 1%, 0.1W, 0603; Resistance Vishay
52K8177
Res, Thick Film, 160K, 1%, 0.1W, 0603; Resistance Vishay 52K8177
RES, THICK FILM, 160K, 1%, 0.1W, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 160K, 1%, 0.1W, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 160K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3735 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3735
Res, Thick Film, 160K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3735
RES, THICK FILM, 160K, 1%, 0.1W, 0603, REEL; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 160K, 1%, 0.1W, 0603, REEL; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603160KFKEA 6789803 541-160KHTR-ND 1327134-CRCW0603160KFKEA 52-CRCW0603160KFKEA 873-CRCW0603160KFKEA 52K8177 42K3735
Product Name RES 160K OHM 1/10W 1% 0603 SMD Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 10W 75V Resistor RES SMD 160K OHM 1% 1/10W 0603 Res, Thick Film, 160K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 160K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 160000 ohms 160000 ohms 160000 ohms 160000 ohms 160000 ohms 160000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers