RES 15.8ohm 1/10W 1% 0603 SMD
15.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip Resistor; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW060315R8FKTA | CRCW060315R8FKTA-ND | 07J3935 |
| Product Name | RES 15.8 OHM 1/10W 1% 0603 SMD | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 15.8 ohms | 15.8 ohms | 15.8 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor | Single Resistor |