Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.8 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060315R8FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15.8 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15.8 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.8 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3801 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.8 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3801
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.8 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3801
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15.8 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15.8 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3801
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.8 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers