Vishay Precision Group Chip Resistor - Surface Mount CRCW060315R4FKEA

Description
15.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15.4HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4HDKR-ND
Chip Resistor - Surface Mount 541-15.4HDKR-ND
15.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.4HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4HTR-ND
Chip Resistor - Surface Mount 541-15.4HTR-ND
15.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.4HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4HCT-ND
Chip Resistor - Surface Mount 541-15.4HCT-ND
15.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15.4 OHM 1/10W 1% 0603 SMD - CRCW060315R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/10W 1% 0603 SMD
CRCW060315R4FKEA
RES 15.4 OHM 1/10W 1% 0603 SMD CRCW060315R4FKEA
RES 15.4ohm 1/10W 1% 0603 SMD

RES 15.4ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060315R4FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060315R4FKEA
Chip Resistor - Surface Mount CRCW060315R4FKEA
RES SMD 15.4 OHM 1% 1/10W 0603

RES SMD 15.4 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 15R4, 1%, 0.1W, 0603; Resistance Vishay - 52K8156 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R4, 1%, 0.1W, 0603; Resistance Vishay
52K8156
Res, Thick Film, 15R4, 1%, 0.1W, 0603; Resistance Vishay 52K8156
RES, THICK FILM, 15R4, 1%, 0.1W, 0603; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 15R4, 1%, 0.1W, 0603; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15R4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3724 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3724
Res, Thick Film, 15R4, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3724
RES, THICK FILM, 15R4, 1%, 0.1W, 0603, REEL; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R4, 1%, 0.1W, 0603, REEL; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-15.4HDKR-ND CRCW060315R4FKEA CRCW060315R4FKEA 52K8156 42K3724
Product Name Chip Resistor - Surface Mount RES 15.4 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 15R4, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 15R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details