Vishay/DaleThick Film Resistors - SMD 1/10watt 15ohms 5%
15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
D11/CRCW0603 200 15R 5% ET5 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW060315R0JNEB | CRCW060315R0JNEB-ND | 48P8381 |
| Product Name | Vishay/DaleThick Film Resistors - SMD 1/10watt 15ohms 5% | Chip Resistor - Surface Mount | D11/crcw0603 200 15R 5% Et5 E3 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603 |
| Resistance Range | 15 ohms | 15 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |