Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060315R0JNEA

Description
15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15GDKR-ND
Chip Resistor - Surface Mount 541-15GDKR-ND
15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15GCT-ND
Chip Resistor - Surface Mount 541-15GCT-ND
15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15GTR-ND
Chip Resistor - Surface Mount 541-15GTR-ND
15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15 OHM 1/10W 5% 0603 SMD - CRCW060315R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/10W 5% 0603 SMD
CRCW060315R0JNEA
RES 15 OHM 1/10W 5% 0603 SMD CRCW060315R0JNEA
RES 15ohm 1/10W 5% 0603 SMD

RES 15ohm 1/10W 5% 0603 SMD

Supplier's Site
Res, 15Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK2998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK2998
Res, 15Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK2998
RES, 15OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 15OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-15GDKR-ND CRCW060315R0JNEA 33AK2998
Product Name Chip Resistor - Surface Mount RES 15 OHM 1/10W 5% 0603 SMD Res, 15Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details