Vishay Precision Group SMD 15 Ohm 0.1W 75V Resistor CRCW060315R0FKEA

Description
0603 15 Ohm 1% Thick Film Chip Resistor, 0.1W, 75V, SMD Product overview: CRCW060315R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060315R0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 15 Ohm 1% Thick Film Chip Resistor, 0.1W, 75V, SMD Product overview: CRCW060315R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060315R0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15 Ohm 0.1W 75V Resistor - 52-CRCW060315R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 Ohm 0.1W 75V Resistor
52-CRCW060315R0FKEA
SMD 15 Ohm 0.1W 75V Resistor 52-CRCW060315R0FKEA
0603 15 Ohm 1% Thick Film Chip Resistor, 0.1W, 75V, SMD Product overview: CRCW060315R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060315R0FKEA can be used for catalog matching and distributor lookup.

0603 15 Ohm 1% Thick Film Chip Resistor, 0.1W, 75V, SMD Product overview: CRCW060315R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060315R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;... - CRCW060315R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;...
CRCW060315R0FKEA
Thick Film ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;... CRCW060315R0FKEA
Thick Film ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;...

Thick Film ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;...

Supplier's Site
Surface Mount Resistors - 6789800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789800
Surface Mount Resistors 6789800
Vishay CRCW060315R0FKEA

Vishay CRCW060315R0FKEA

Supplier's Site
Surface Mount Resistors - 1823786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823786
Surface Mount Resistors 1823786
Vishay CRCW060315R0FKEA

Vishay CRCW060315R0FKEA

Supplier's Site
Surface Mount Resistors - 1694247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694247
Surface Mount Resistors 1694247
Vishay CRCW060315R0FKEA

Vishay CRCW060315R0FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327129-CRCW060315R0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327129-CRCW060315R0FKEA
Resistors - Chip Resistor - Surface Mount 1327129-CRCW060315R0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327129-CRCW060315R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 15 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 15R 1% ET1 E3,541-15.0HTR,541-1 5.0HCT,541-15.0HDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327129-CRCW060315R0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 15R 1% ET1 E3,541-15.0HTR,541-15.0HCT,541-15.0HDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0HDKR-ND
Chip Resistor - Surface Mount 541-15.0HDKR-ND
15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0HTR-ND
Chip Resistor - Surface Mount 541-15.0HTR-ND
15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0HCT-ND
Chip Resistor - Surface Mount 541-15.0HCT-ND
15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 15R, 1%, 0.1W, 0603; Resistance Vishay - 42K3723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.1W, 0603; Resistance Vishay
42K3723
Res, Thick Film, 15R, 1%, 0.1W, 0603; Resistance Vishay 42K3723
RES, THICK FILM, 15R, 1%, 0.1W, 0603; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.1W, 0603; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8155
Res, Thick Film, 15R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8155
RES, THICK FILM, 15R, 1%, 0.1W, 0603, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.1W, 0603, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4127 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4127
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4127
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060315R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060315R0FKEA
Chip Resistor - Surface Mount CRCW060315R0FKEA
RES SMD 15 OHM 1% 1/10W 0603

RES SMD 15 OHM 1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 15 OHM 1% 1/10W 0603 - 873-CRCW060315R0FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 15 OHM 1% 1/10W 0603
873-CRCW060315R0FKEA
RES SMD 15 OHM 1% 1/10W 0603 873-CRCW060315R0FKEA
RES SMD 15 OHM 1% 1/10W 0603

RES SMD 15 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW060315R0FKEA CRCW060315R0FKEA 6789800 1823786 1327129-CRCW060315R0FKEA 541-15.0HDKR-ND 42K3723 52K8155 27W4127 CRCW060315R0FKEA 873-CRCW060315R0FKEA
Product Name SMD 15 Ohm 0.1W 75V Resistor Thick Film ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;... Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 15R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 15R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount RES SMD 15 OHM 1% 1/10W 0603
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details