Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060315R0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2676 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2676
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2676
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2676
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details