15.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
15.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
15.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
15.8kR 1% 75V 100mW 0603 Thick Film SMD Resistor Product overview: CRCW060315K8FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060315K8FKEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Win Source Part Number: 1327278-CRCW060315K8
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15.8 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-15.8KHTR,D11/CRC
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant
RES SMD 15.8K OHM 1% 1/10W 0603
RES, THICK FILM, 15K8, 1%, 0.1W, 0603; Resistance:15.8kohm;
RES, THICK FILM, 15K8, 1%, 0.1W, 0603, REEL; Resistance:15.8kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-15.8KHDKR-ND | CRCW060315K8FKEA | 52-CRCW060315K8FKEA | 1327278-CRCW060315K8FKEA | CRCW060315K8FKEA | 52K8154 | 42K3722 | 27W4126 |
| Product Name | Chip Resistor - Surface Mount | CRCW060315K8FKEA | SMD 75V 100mW Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 15K8, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 15K8, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | General Use | General Use | |||||
| Technology / Construction | Thick Film (Chip) | THICK FILM | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |