Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060315K0JNTC

Description
15 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060315K0JNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060315K0JNTC-ND
Chip Resistor - Surface Mount CRCW060315K0JNTC-ND
15 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060315K0JNTC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060315K0JNTC
Chip Resistor - Surface Mount CRCW060315K0JNTC
RES SMD 15K OHM 5% 1/10W 0603

RES SMD 15K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 15K 5% 200 Rt6 Rohs Compliant Vishay - 48P8371 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 15K 5% 200 Rt6 Rohs Compliant Vishay
48P8371
Crcw0603 15K 5% 200 Rt6 Rohs Compliant Vishay 48P8371
CRCW0603 15K 5% 200 RT6 ROHS COMPLIANT: NO

CRCW0603 15K 5% 200 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW060315K0JNTC-ND CRCW060315K0JNTC 48P8371
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0603 15K 5% 200 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details