Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/10watt 15Kohms 5% CRCW060315K0JNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 15Kohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 15Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 15Kohms 5% - CRCW060315K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 15Kohms 5%
CRCW060315K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 15Kohms 5% CRCW060315K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 15Kohms 5%

Vishay/DaleThick Film Resistors - SMD 1/10watt 15Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060315K0JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060315K0JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060315K0JNEBCT-ND
RES SMD 15K OHM 5% 1/8W 0603

RES SMD 15K OHM 5% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060315K0JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060315K0JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060315K0JNEBTR-ND
15 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060315K0JNEB 541-CRCW060315K0JNEBCT-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 15Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 15000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details