Vishay Precision Group Chip Resistor - Surface Mount CRCW060315K0FKECC

Description
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060315K0FKECC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060315K0FKECC-ND
Chip Resistor - Surface Mount CRCW060315K0FKECC-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 15K 1% Et6 E3 Rohs Compliant Vishay - 59AC1880 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 15K 1% Et6 E3 Rohs Compliant Vishay
59AC1880
D11/crcw0603-C 100 15K 1% Et6 E3 Rohs Compliant Vishay 59AC1880
D11/CRCW0603-C 100 15K 1% ET6 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 15K 1% ET6 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW060315K0FKECC-ND 59AC1880
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 15K 1% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details