Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW060315K0FKEA

Description
Win Source Part Number: 1121491-CRCW060315K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW060315K0FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-15.0KHTR,541-15. 0KHCT,541-15.0KHDKR, D11/CRCW0603 100 15K 1% ET1 E3 Base Product Number: CRCW0603
Request a Quote Datasheet
Description
Win Source Part Number: 1121491-CRCW060315K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW060315K0FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-15.0KHTR,541-15. 0KHCT,541-15.0KHDKR, D11/CRCW0603 100 15K 1% ET1 E3 Base Product Number: CRCW0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1121491-CRCW060315K0FKEA
Resistors - Chip Resistor - Surface Mount 1121491-CRCW060315K0FKEA
Win Source Part Number: 1121491-CRCW060315K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW060315K0FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-15.0KHTR,541-15. 0KHCT,541-15.0KHDKR, D11/CRCW0603 100 15K 1% ET1 E3 Base Product Number: CRCW0603

Win Source Part Number: 1121491-CRCW060315K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): CRCW060315K0FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-15.0KHTR,541-15.0KHCT,541-15.0KHDKR,D11/CRCW0603 100 15K 1% ET1 E3
Base Product Number: CRCW0603

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW060315K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW060315K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW060315K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-15.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KHTR-ND
Chip Resistor - Surface Mount 541-15.0KHTR-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KHDKR-ND
Chip Resistor - Surface Mount 541-15.0KHDKR-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KHCT-ND
Chip Resistor - Surface Mount 541-15.0KHCT-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.1W 75V Resistor - 52-CRCW060315K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW060315K0FKEA
SMD 0.1W 75V Resistor 52-CRCW060315K0FKEA
0603 Thick Film Resistor, 15kR, 1%, 0.1W, 75V, SMD Product overview: CRCW060315K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060315K0FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 15kR, 1%, 0.1W, 75V, SMD Product overview: CRCW060315K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060315K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789793
Surface Mount Resistors 6789793
Vishay CRCW060315K0FKEA

Vishay CRCW060315K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060315K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060315K0FKEA
Chip Resistor - Surface Mount CRCW060315K0FKEA
RES SMD 15K OHM 1% 1/10W 0603

RES SMD 15K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 15K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3721
Res, Thick Film, 15K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3721
RES, THICK FILM, 15K, 1%, 0.1W, 0603, REEL; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K, 1%, 0.1W, 0603, REEL; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5344 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5344
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5344
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1121491-CRCW060315K0FKEA CRCW060315K0FKEA 541-15.0KHTR-ND 52-CRCW060315K0FKEA 6789793 CRCW060315K0FKEA 42K3721 61M5344
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:15kohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount SMD 0.1W 75V Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 15K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614707-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details