Vishay Precision Group Chip Resistor - Surface Mount CRCW0603158KFKTA

Description
158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603158KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603158KFKTA-ND
Chip Resistor - Surface Mount CRCW0603158KFKTA-ND
158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 158K OHM 1/10W 1% 0603 SMD - CRCW0603158KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/10W 1% 0603 SMD
CRCW0603158KFKTA
RES 158K OHM 1/10W 1% 0603 SMD CRCW0603158KFKTA
RES 158Kohm 1/10W 1% 0603 SMD

RES 158Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 158K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3948
Res, Thick Film, 158K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3948
RES, THICK FILM, 158K, 1%, 0.1W, 0603, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 158K, 1%, 0.1W, 0603, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603158KFKTA-ND CRCW0603158KFKTA 07J3948
Product Name Chip Resistor - Surface Mount RES 158K OHM 1/10W 1% 0603 SMD Res, Thick Film, 158K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers