Vishay Precision Group SMD 75V 100mW Resistor CRCW0603158KFKEA

Description
0603 158kR 1% Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603158KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603158KFKEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
0603 158kR 1% Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603158KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603158KFKEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 42K3728, features a resistance value of 158 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 (1608 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The stability of the resistor is rated at OîR/R = 1% for 1000 hours at 70 °C, making it reliable for long-term use. The resistor is also RoHS compliant, aligning with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 42K3728, features a resistance value of 158 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 (1608 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The stability of the resistor is rated at OîR/R = 1% for 1000 hours at 70 °C, making it reliable for long-term use. The resistor is also RoHS compliant, aligning with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-CRCW0603158KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW0603158KFKEA
SMD 75V 100mW Resistor 52-CRCW0603158KFKEA
0603 158kR 1% Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603158KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603158KFKEA can be used for catalog matching and distributor lookup.

0603 158kR 1% Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603158KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603158KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-158KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158KHDKR-ND
Chip Resistor - Surface Mount 541-158KHDKR-ND
158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-158KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158KHCT-ND
Chip Resistor - Surface Mount 541-158KHCT-ND
158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-158KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158KHTR-ND
Chip Resistor - Surface Mount 541-158KHTR-ND
158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327178-CRCW0603158KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327178-CRCW0603158KFKEA
Resistors - Chip Resistor - Surface Mount 1327178-CRCW0603158KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327178-CRCW0603158K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 158 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 541-158KHDKR,D11/CRC W0603 100 158K 1% ET1 E3,541-158KHTR,541-1 58KHCT Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327178-CRCW0603158KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 158 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 541-158KHDKR,D11/CRCW0603 100 158K 1% ET1 E3,541-158KHTR,541-158KHCT
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:158kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603158KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:158kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603158KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:158kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603158KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:158kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:158kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
RES SMD 158K OHM 1% 1/10W 0603 - 873-CRCW0603158KFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 158K OHM 1% 1/10W 0603
873-CRCW0603158KFKEA
RES SMD 158K OHM 1% 1/10W 0603 873-CRCW0603158KFKEA
RES SMD 158K OHM 1% 1/10W 0603

RES SMD 158K OHM 1% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603158KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603158KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603158KFKEA
RES SMD 158K OHM 1% 1/10W 0603

RES SMD 158K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 158K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3728 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3728
Res, Thick Film, 158K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3728
RES, THICK FILM, 158K, 1%, 0.1W, 0603, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 158K, 1%, 0.1W, 0603, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 158K, 1%, 0.1W, 0603; Resistance Vishay - 52K8164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158K, 1%, 0.1W, 0603; Resistance Vishay
52K8164
Res, Thick Film, 158K, 1%, 0.1W, 0603; Resistance Vishay 52K8164
RES, THICK FILM, 158K, 1%, 0.1W, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 158K, 1%, 0.1W, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 158 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2683 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 158 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2683
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 158 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2683
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 158 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 158 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603158KFKEA 541-158KHDKR-ND 1327178-CRCW0603158KFKEA CRCW0603158KFKEA 873-CRCW0603158KFKEA CRCW0603158KFKEA 42K3728 52K8164 24W2683
Product Name SMD 75V 100mW Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:158kohm; Resistance Tolerance: 1%; Power Rating:0.... RES SMD 158K OHM 1% 1/10W 0603 Resistors - Chip Resistor - Surface Mount Res, Thick Film, 158K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 158K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 158 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Resistance Range 158000 ohms 158000 ohms 158000 ohms 158000 ohms 158000 ohms 158000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers