VISHAY INTERTECHNOLOGY, INC.
CRCW06031542FT -- RES CHIP 15.4K 1% 0.1W
Vishay Intertechnology, Inc.
RES CHIP 15.4K 1% 0.1W
CRCW06031542FT
Description
RES CHIP 15.4K 1% 0.1W
Request a Quote
Email Supplier
Description
RES CHIP 15.4K 1% 0.1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031542FT |
|
Product Name
|
RES CHIP 15.4K 1% 0.1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details