Vishay Intertechnology, Inc. RES SMT 0603 1.5K CRCW0603152JRT1E3

Description
RES SMT 0603 1.5K
Request a Quote
Description
RES SMT 0603 1.5K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMT 0603 1.5K - CRCW0603152JRT1E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMT 0603 1.5K
CRCW0603152JRT1E3
RES SMT 0603 1.5K CRCW0603152JRT1E3
RES SMT 0603 1.5K

RES SMT 0603 1.5K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603152JRT1E3
Product Name RES SMT 0603 1.5K
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers