Vishay Intertechnology, Inc. RESISTOR 1K5 0603 5% CRCW0603151JRT

Description
RESISTOR 1K5 0603 5%
Request a Quote
Description
RESISTOR 1K5 0603 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1K5 0603 5% - CRCW0603151JRT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1K5 0603 5%
CRCW0603151JRT
RESISTOR 1K5 0603 5% CRCW0603151JRT
RESISTOR 1K5 0603 5%

RESISTOR 1K5 0603 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603151JRT
Product Name RESISTOR 1K5 0603 5%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details