Vishay Precision Group Res Thick Film 0603 150 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603150RFKEC

Description
Res Thick Film 0603 150 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 150 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 150 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW0603150RFKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 150 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW0603150RFKEC
Res Thick Film 0603 150 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603150RFKEC
Res Thick Film 0603 150 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 150 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603150RFKECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603150RFKECCT-ND
Chip Resistor - Surface Mount 541-CRCW0603150RFKECCT-ND
RES SMD 150 OHM 1% 1/8W 0603

RES SMD 150 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603150RFKECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603150RFKECTR-ND
Chip Resistor - Surface Mount 541-CRCW0603150RFKECTR-ND
150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603150RFKECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603150RFKECDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603150RFKECDKR-ND
RES SMD 150 OHM 1% 1/8W 0603

RES SMD 150 OHM 1% 1/8W 0603

Buy Now Datasheet
D11/crcw0603 100 150R 1% Et6 E3 Rohs Compliant Vishay - 48P8391 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 150R 1% Et6 E3 Rohs Compliant Vishay
48P8391
D11/crcw0603 100 150R 1% Et6 E3 Rohs Compliant Vishay 48P8391
D11/CRCW0603 100 150R 1% ET6 e3 RoHS Compliant: Yes

D11/CRCW0603 100 150R 1% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603150RFKEC 541-CRCW0603150RFKECCT-ND 48P8391
Product Name Res Thick Film 0603 150 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D11/crcw0603 100 150R 1% Et6 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers