Vishay Precision Group RES, 0603, 1/16W, 100PPM, 150, 1% CRCW0603150RFKEB

Description
RES, 0603, 1/16W, 100PPM, 150, 1%
Request a Quote Datasheet
Description
RES, 0603, 1/16W, 100PPM, 150, 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 100PPM, 150, 1% - CRCW0603150RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 100PPM, 150, 1%
CRCW0603150RFKEB
RES, 0603, 1/16W, 100PPM, 150, 1% CRCW0603150RFKEB
RES, 0603, 1/16W, 100PPM, 150, 1%

RES, 0603, 1/16W, 100PPM, 150, 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603150RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603150RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603150RFKEBCT-ND
RES SMD 150 OHM 1% 1/8W 0603

RES SMD 150 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603150RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603150RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603150RFKEBTR-ND
150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Vishay
83R8216
Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Vishay 83R8216
RES, THICK FILM, 150R, 1%, 0.1W, 0603, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.1W, 0603, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Vishay - 48P8390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Vishay
48P8390
Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Vishay 48P8390
RES, THICK FILM, 150R, 1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603150RFKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603150RFKEB
Resistors - Chip Resistor - Surface Mount CRCW0603150RFKEB
RES SMD 150 OHM 1% 1/10W 0603

RES SMD 150 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603150RFKEB 541-CRCW0603150RFKEBCT-ND 83R8216 48P8390 CRCW0603150RFKEB
Product Name RES, 0603, 1/16W, 100PPM, 150, 1% Chip Resistor - Surface Mount Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details