Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603150RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2680 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2680
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2680
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2680
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details