Vishay Precision Group Chip Resistor - Surface Mount CRCW0603150RFKEA

Description
150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-150HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150HCT-ND
Chip Resistor - Surface Mount 541-150HCT-ND
150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150HTR-ND
Chip Resistor - Surface Mount 541-150HTR-ND
150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150HDKR-ND
Chip Resistor - Surface Mount 541-150HDKR-ND
150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 0.1W 75V Resistor - 52-CRCW0603150RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 75V Resistor
52-CRCW0603150RFKEA
Automotive SMD 0.1W 75V Resistor 52-CRCW0603150RFKEA
0603 150R 1% Thick Film Resistor, 0.1W, 75V, SMD, AEC-Q200 Product overview: CRCW0603150RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603150RFKEA can be used for catalog matching and distributor lookup.

0603 150R 1% Thick Film Resistor, 0.1W, 75V, SMD, AEC-Q200 Product overview: CRCW0603150RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603150RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789784
Surface Mount Resistors 6789784
Vishay CRCW0603150RFKEA

Vishay CRCW0603150RFKEA

Supplier's Site
Surface Mount Resistors - 1823527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823527
Surface Mount Resistors 1823527
Vishay CRCW0603150RFKEA

Vishay CRCW0603150RFKEA

Supplier's Site
Surface Mount Resistors - 1694244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694244
Surface Mount Resistors 1694244
Vishay CRCW0603150RFKEA

Vishay CRCW0603150RFKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603150RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603150RFKEA
Thick Film ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603150RFKEA
Thick Film ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Vishay - 52K8160 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Vishay
52K8160
Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Vishay 52K8160
RES, THICK FILM, 150R, 1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8161
Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8161
RES, THICK FILM, 150R, 1%, 0.1W, 0603, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.1W, 0603, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5346 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5346
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5346
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603150RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603150RFKEA
Chip Resistor - Surface Mount CRCW0603150RFKEA
RES SMD 150 OHM 1% 1/10W 0603

RES SMD 150 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-150HCT-ND 52-CRCW0603150RFKEA 6789784 1823527 CRCW0603150RFKEA 52K8160 52K8161 61M5346 CRCW0603150RFKEA
Product Name Chip Resistor - Surface Mount Automotive SMD 0.1W 75V Resistor Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details