150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, 180, 5%, 0603, 63MW
CRCW0603 150K 5% 200 RT1 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0603150KJNTA-ND | CRCW0603150KJNTA | 48P8389 |
| Product Name | Chip Resistor - Surface Mount | RES, 180, 5%, 0603, 63MW | Crcw0603 150K 5% 200 Rt1 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | 0603 | 0603 |
| Tolerance | 5 +/- % | 5 +/- % |