Vishay Intertechnology, Inc. RES, 180, 5%, 0603, 63MW CRCW0603150KJNEB

Description
RES, 180, 5%, 0603, 63MW
Request a Quote Datasheet
Description
RES, 180, 5%, 0603, 63MW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 180, 5%, 0603, 63MW - CRCW0603150KJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 180, 5%, 0603, 63MW
CRCW0603150KJNEB
RES, 180, 5%, 0603, 63MW CRCW0603150KJNEB
RES, 180, 5%, 0603, 63MW

RES, 180, 5%, 0603, 63MW

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603150KJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603150KJNEB-ND
Chip Resistor - Surface Mount CRCW0603150KJNEB-ND
150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603150KJNEB CRCW0603150KJNEB-ND
Product Name RES, 180, 5%, 0603, 63MW Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers