Vishay Intertechnology, Inc. RES 150K OHM .25W 5% 0603 SMD CRCW0603150KJNEAHP

Description
RES 150Kohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 150Kohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM .25W 5% 0603 SMD - CRCW0603150KJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM .25W 5% 0603 SMD
CRCW0603150KJNEAHP
RES 150K OHM .25W 5% 0603 SMD CRCW0603150KJNEAHP
RES 150Kohm .25W 5% 0603 SMD

RES 150Kohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603150KJNEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603150KJNEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603150KJNEAHPDKR-ND
150 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603150KJNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603150KJNEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0603150KJNEAHPTR-ND
150 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603150KJNEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603150KJNEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0603150KJNEAHPCT-ND
150 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603150KJNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603150KJNEAHP
Resistors - Chip Resistor - Surface Mount CRCW0603150KJNEAHP
RES SMD 150K OHM 5% 1/3W 0603

RES SMD 150K OHM 5% 1/3W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603150KJNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603150KJNEAHP
Chip Resistor - Surface Mount CRCW0603150KJNEAHP
RES SMD 150K OHM 5% 1/3W 0603

RES SMD 150K OHM 5% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603150KJNEAHP 541-CRCW0603150KJNEAHPDKR-ND CRCW0603150KJNEAHP CRCW0603150KJNEAHP
Product Name RES 150K OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567733P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details