Vishay Precision Group Chip Resistor - Surface Mount CRCW0603150KFKTA

Description
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603150KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603150KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603150KFKTACT-ND
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603150KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603150KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603150KFKTADKR-ND
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603150KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603150KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603150KFKTATR-ND
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603150KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603150KFKTA
Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603150KFKTA
Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
SMD 75V Resistor - 52-CRCW0603150KFKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW0603150KFKTA
SMD 75V Resistor 52-CRCW0603150KFKTA
0603 150kR 1% 75V Thick Film Resistor, SMD Product overview: CRCW0603150KFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603150KFKTA can be used for catalog matching and distributor lookup.

0603 150kR 1% 75V Thick Film Resistor, SMD Product overview: CRCW0603150KFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603150KFKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603150KFKTA
915826-CRCW0603150KFKTA
Chip Resistor - Surface Mount - CRCW0603150KFKTA 915826-CRCW0603150KFKTA
Manufacturer: Vishay Win Source Part Number: 915826-CRCW0603150KF KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW06031503FRT1, 541-CRCW0603150KFKTA CT, CRCW0603150KFKTA-ND, 541-CRCW0603150KFKTA TR, 541-CRCW0603150KFKTA DKR, CRCW0603 100 150K 1% RT1

Manufacturer: Vishay
Win Source Part Number: 915826-CRCW0603150KFKTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW06031503FRT1, 541-CRCW0603150KFKTACT, CRCW0603150KFKTA-ND, 541-CRCW0603150KFKTATR, 541-CRCW0603150KFKTADKR, CRCW0603 100 150K 1% RT1

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603150KFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603150KFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603150KFKTA
RES SMD 150K OHM 1% 1/10W 0603

RES SMD 150K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 150K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3939
Res, Thick Film, 150K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3939
RES, THICK FILM, 150K, 1%, 0.1W, 0603, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 150K, 1%, 0.1W, 0603, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0603150KFKTACT-ND CRCW0603150KFKTA 52-CRCW0603150KFKTA 915826-CRCW0603150KFKTA CRCW0603150KFKTA 07J3939
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... SMD 75V Resistor Chip Resistor - Surface Mount - CRCW0603150KFKTA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 150K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details