Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603150KFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603150KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603150KFKEA
Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603150KFKEA
Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
SMD 100mW 75V Resistor - 52-CRCW0603150KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-CRCW0603150KFKEA
SMD 100mW 75V Resistor 52-CRCW0603150KFKEA
0603 150kR 1% Thick Film Resistor, 100mW, 75V, SMD Product overview: CRCW0603150KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603150KFKEA can be used for catalog matching and distributor lookup.

0603 150kR 1% Thick Film Resistor, 100mW, 75V, SMD Product overview: CRCW0603150KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603150KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-150KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KHTR-ND
Chip Resistor - Surface Mount 541-150KHTR-ND
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KHDKR-ND
Chip Resistor - Surface Mount 541-150KHDKR-ND
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KHCT-ND
Chip Resistor - Surface Mount 541-150KHCT-ND
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789780
Surface Mount Resistors 6789780
Vishay CRCW0603150KFKEA

Vishay CRCW0603150KFKEA

Supplier's Site
Surface Mount Resistors - 1823795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823795
Surface Mount Resistors 1823795
Vishay CRCW0603150KFKEA

Vishay CRCW0603150KFKEA

Supplier's Site
Surface Mount Resistors - 1694243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694243
Surface Mount Resistors 1694243
Vishay CRCW0603150KFKEA

Vishay CRCW0603150KFKEA

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 150 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 150 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Res, Thick Film, 150K, 1%, 0.1W, 0603; Resistance Vishay - 52K8158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.1W, 0603; Resistance Vishay
52K8158
Res, Thick Film, 150K, 1%, 0.1W, 0603; Resistance Vishay 52K8158
RES, THICK FILM, 150K, 1%, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8159 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8159
Res, Thick Film, 150K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8159
RES, THICK FILM, 150K, 1%, 0.1W, 0603, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.1W, 0603, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5345 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5345
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5345
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603150KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603150KFKEA
Chip Resistor - Surface Mount CRCW0603150KFKEA
RES SMD 150K OHM 1% 1/10W 0603

RES SMD 150K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603150KFKEA 52-CRCW0603150KFKEA 541-150KHTR-ND 6789780 1823795 52K8158 52K8159 61M5345 CRCW0603150KFKEA
Product Name Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... SMD 100mW 75V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors Chip Resistor - Surface Mount Res, Thick Film, 150K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 150K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 150000 ohms 150000 ohms 150000 ohms 150000 ohms 150000 ohms
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details