Vishay Intertechnology, Inc. RES, TF, 150K, 1%, 1/16W, 0603 CRCW06031503F

Description
RES, TF, 150K, 1%, 1/16W, 0603
Request a Quote
Description
RES, TF, 150K, 1%, 1/16W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 150K, 1%, 1/16W, 0603 - CRCW06031503F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 150K, 1%, 1/16W, 0603
CRCW06031503F
RES, TF, 150K, 1%, 1/16W, 0603 CRCW06031503F
RES, TF, 150K, 1%, 1/16W, 0603

RES, TF, 150K, 1%, 1/16W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031503F
Product Name RES, TF, 150K, 1%, 1/16W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers