VISHAY INTERTECHNOLOGY, INC.
CRCW06031502F100 -- RESISTOR, 15K, 1%, 1/10W
Vishay Intertechnology, Inc.
RESISTOR, 15K, 1%, 1/10W
CRCW06031502F100
Description
RESISTOR, 15K, 1%, 1/10W
Request a Quote
Email Supplier
Description
RESISTOR, 15K, 1%, 1/10W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031502F100 |
|
Product Name
|
RESISTOR, 15K, 1%, 1/10W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
301 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details