Vishay Intertechnology, Inc. RESISTOR, 1.5K 1%, 603 CRCW06031501FRT1

Description
RESISTOR, 1.5K 1%, 603
Request a Quote
Description
RESISTOR, 1.5K 1%, 603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1.5K 1%, 603 - CRCW06031501FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1.5K 1%, 603
CRCW06031501FRT1
RESISTOR, 1.5K 1%, 603 CRCW06031501FRT1
RESISTOR, 1.5K 1%, 603

RESISTOR, 1.5K 1%, 603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031501FRT1
Product Name RESISTOR, 1.5K 1%, 603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details