Vishay Intertechnology, Inc. RES 150R 1% 0.1W 0603 CRCW06031500FT

Description
RES 150R 1% 0.1W 0603
Request a Quote
Description
RES 150R 1% 0.1W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 150R 1% 0.1W 0603 - CRCW06031500FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150R 1% 0.1W 0603
CRCW06031500FT
RES 150R 1% 0.1W 0603 CRCW06031500FT
RES 150R 1% 0.1W 0603

RES 150R 1% 0.1W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031500FT
Product Name RES 150R 1% 0.1W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details