Vishay Intertechnology, Inc. RES, CHIP, 100PPM 150, 1%, 1/16W CRCW06031500FRT2

Description
RES, CHIP, 100PPM 150, 1%, 1/16W
Request a Quote
Description
RES, CHIP, 100PPM 150, 1%, 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP, 100PPM 150, 1%, 1/16W - CRCW06031500FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP, 100PPM 150, 1%, 1/16W
CRCW06031500FRT2
RES, CHIP, 100PPM 150, 1%, 1/16W CRCW06031500FRT2
RES, CHIP, 100PPM 150, 1%, 1/16W

RES, CHIP, 100PPM 150, 1%, 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031500FRT2
Product Name RES, CHIP, 100PPM 150, 1%, 1/16W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details