Thick Film Resistors - SMD 1/10watt 14.7ohms 1%
14.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW060314R7FKEB | CRCW060314R7FKEB-ND |
| Product Name | Thick Film Resistors - SMD 1/10watt 14.7ohms 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 |
| Resistance Range | 14.7 ohms | 14.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |