Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060314R0FKTA

Description
14 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060314R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060314R0FKTA-ND
Chip Resistor - Surface Mount CRCW060314R0FKTA-ND
14 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060314R0FKTA - CRCW060314R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060314R0FKTA
CRCW060314R0FKTA
CRCW060314R0FKTA CRCW060314R0FKTA
CRCW060314R0FKTA

CRCW060314R0FKTA

Supplier's Site
Resistor, Thick Film, 14 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J3919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J3919
Resistor, Thick Film, 14 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J3919
RESISTOR, THICK FILM, 14 OHM, 100mW, 1%, FULL REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 14 OHM, 100mW, 1%, FULL REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060314R0FKTA-ND CRCW060314R0FKTA 07J3919
Product Name Chip Resistor - Surface Mount CRCW060314R0FKTA Resistor, Thick Film, 14 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details