14 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
14 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
14 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 14R, 1%, 0.1W, 0603, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 14R, 1%, 0.1W, 0603; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES SMD 14 OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW060314R0FKEA | 541-14.0HTR-ND | 42K3717 | 52K8137 | CRCW060314R0FKEA |
| Product Name | CRCW060314R0FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 14R, 1%, 0.1W, 0603, Reel; Resistance Vishay | Res, Thick Film, 14R, 1%, 0.1W, 0603; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 14 ohms | 14 ohms | 14 ohms | 14 ohms |