Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060314K7FKEB

Description
14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060314K7FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060314K7FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060314K7FKEBTR-ND
14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060314K7FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060314K7FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060314K7FKEBDKR-ND
RES SMD 14.7K OHM 1% 1/8W 0603

RES SMD 14.7K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060314K7FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060314K7FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060314K7FKEBCT-ND
RES SMD 14.7K OHM 1% 1/8W 0603

RES SMD 14.7K OHM 1% 1/8W 0603

Buy Now Datasheet
Res, 14.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK2996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK2996
Res, 14.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK2996
RES, 14.7KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 14.7KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW060314K7FKEBTR-ND 33AK2996
Product Name Chip Resistor - Surface Mount Res, 14.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details