Vishay Precision Group RES 14.0K OHM 1/10W 1% 0603 SMD CRCW060314K0FKTA

Description
RES 14.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 14.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0K OHM 1/10W 1% 0603 SMD - CRCW060314K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/10W 1% 0603 SMD
CRCW060314K0FKTA
RES 14.0K OHM 1/10W 1% 0603 SMD CRCW060314K0FKTA
RES 14.0Kohm 1/10W 1% 0603 SMD

RES 14.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060314K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060314K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060314K0FKTACT-ND
RES SMD 14K OHM 1% 1/10W 0603

RES SMD 14K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060314K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060314K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060314K0FKTADKR-ND
RES SMD 14K OHM 1% 1/10W 0603

RES SMD 14K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060314K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060314K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060314K0FKTATR-ND
14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060314K0FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060314K0FKTA
Resistors - Chip Resistor - Surface Mount CRCW060314K0FKTA
RES SMD 14K OHM 1% 1/10W 0603

RES SMD 14K OHM 1% 1/10W 0603

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J3924 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3924
Thick Film Chip Resistor; Resistance Vishay 07J3924
Thick Film Chip Resistor; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060314K0FKTA 541-CRCW060314K0FKTACT-ND CRCW060314K0FKTA 07J3924
Product Name RES 14.0K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 14000 ohms 14000 ohms 14000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567467 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details