Vishay Precision Group RES 14.0K OHM 1/10W 1% 0603 SMD CRCW060314K0FKEA

Description
RES 14.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 14.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0K OHM 1/10W 1% 0603 SMD - CRCW060314K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/10W 1% 0603 SMD
CRCW060314K0FKEA
RES 14.0K OHM 1/10W 1% 0603 SMD CRCW060314K0FKEA
RES 14.0Kohm 1/10W 1% 0603 SMD

RES 14.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6789778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789778
Surface Mount Resistors 6789778
Vishay CRCW060314K0FKEA

Vishay CRCW060314K0FKEA

Supplier's Site
Surface Mount Resistors - 1823756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823756
Surface Mount Resistors 1823756
Vishay CRCW060314K0FKEA

Vishay CRCW060314K0FKEA

Supplier's Site
Surface Mount Resistors - 1694242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694242
Surface Mount Resistors 1694242
Vishay CRCW060314K0FKEA

Vishay CRCW060314K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-14.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KHDKR-ND
Chip Resistor - Surface Mount 541-14.0KHDKR-ND
14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KHTR-ND
Chip Resistor - Surface Mount 541-14.0KHTR-ND
14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KHCT-ND
Chip Resistor - Surface Mount 541-14.0KHCT-ND
14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 14K, 1%, 0.1W, 0603; Resistance Vishay - 52K8133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K, 1%, 0.1W, 0603; Resistance Vishay
52K8133
Res, Thick Film, 14K, 1%, 0.1W, 0603; Resistance Vishay 52K8133
RES, THICK FILM, 14K, 1%, 0.1W, 0603; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 14K, 1%, 0.1W, 0603; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 14K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8134 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8134
Res, Thick Film, 14K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8134
RES, THICK FILM, 14K, 1%, 0.1W, 0603, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14K, 1%, 0.1W, 0603, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5342 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5342
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5342
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060314K0FKEA 6789778 1823756 541-14.0KHDKR-ND 52K8133 52K8134 61M5342
Product Name RES 14.0K OHM 1/10W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 14K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 14K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms 14000 ohms 14000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details