VISHAY INTERTECHNOLOGY, INC.
CRCW06031472F -- 14.7K RES 1% 0603 1/16W
Vishay Intertechnology, Inc.
14.7K RES 1% 0603 1/16W
CRCW06031472F
Description
14.7K RES 1% 0603 1/16W
Request a Quote
Email Supplier
Description
14.7K RES 1% 0603 1/16W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031472F |
|
Product Name
|
14.7K RES 1% 0603 1/16W |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
2.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details