Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603143RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603143RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603143RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603143RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603143RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603143RFKTA-ND
Chip Resistor - Surface Mount CRCW0603143RFKTA-ND
143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3926 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3926
Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3926
RES, THICK FILM, 143R, 1%, 0.1W, 0603, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 143R, 1%, 0.1W, 0603, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603143RFKTA CRCW0603143RFKTA-ND 07J3926
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details