Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 143ohms 1% CRCW0603143RFKEB

Description
Thick Film Resistors - SMD 1/10watt 143ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 143ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 143ohms 1% - CRCW0603143RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 143ohms 1%
CRCW0603143RFKEB
Thick Film Resistors - SMD 1/10watt 143ohms 1% CRCW0603143RFKEB
Thick Film Resistors - SMD 1/10watt 143ohms 1%

Thick Film Resistors - SMD 1/10watt 143ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603143RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603143RFKEB-ND
Chip Resistor - Surface Mount CRCW0603143RFKEB-ND
143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603143RFKEB CRCW0603143RFKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 143ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers