Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603143RFKEA

Description
143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-143HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143HTR-ND
Chip Resistor - Surface Mount 541-143HTR-ND
143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-143HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143HCT-ND
Chip Resistor - Surface Mount 541-143HCT-ND
143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-143HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143HDKR-ND
Chip Resistor - Surface Mount 541-143HDKR-ND
143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603143RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603143RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603143RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3719 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3719
Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3719
RES, THICK FILM, 143R, 1%, 0.1W, 0603, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 143R, 1%, 0.1W, 0603, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 143R, 1%, 0.1W, 0603; Resistance Vishay - 88M3061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143R, 1%, 0.1W, 0603; Resistance Vishay
88M3061
Res, Thick Film, 143R, 1%, 0.1W, 0603; Resistance Vishay 88M3061
RES, THICK FILM, 143R, 1%, 0.1W, 0603; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 143R, 1%, 0.1W, 0603; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-143HTR-ND CRCW0603143RFKEA 42K3719 88M3061
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 143R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 143 ohms 143 ohms 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details