Vishay Precision Group Chip Resistor - Surface Mount CRCW0603143KFKEA

Description
143 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
143 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-143KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143KHCT-ND
Chip Resistor - Surface Mount 541-143KHCT-ND
143 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

143 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-143KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143KHTR-ND
Chip Resistor - Surface Mount 541-143KHTR-ND
143 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

143 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-143KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-143KHDKR-ND
Chip Resistor - Surface Mount 541-143KHDKR-ND
143 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

143 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 143Kohms 1% - CRCW0603143KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 143Kohms 1%
CRCW0603143KFKEA
Thick Film Resistors - SMD 1/10watt 143Kohms 1% CRCW0603143KFKEA
Thick Film Resistors - SMD 1/10watt 143Kohms 1%

Thick Film Resistors - SMD 1/10watt 143Kohms 1%

Supplier's Site
Res, Thick Film, 143K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8146
Res, Thick Film, 143K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8146
RES, THICK FILM, 143K, 1%, 0.1W, 0603, REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 143K, 1%, 0.1W, 0603, REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 143K, 1%, 0.1W, 0603; Resistance Vishay - 52K8145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143K, 1%, 0.1W, 0603; Resistance Vishay
52K8145
Res, Thick Film, 143K, 1%, 0.1W, 0603; Resistance Vishay 52K8145
RES, THICK FILM, 143K, 1%, 0.1W, 0603; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 143K, 1%, 0.1W, 0603; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2669 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2669
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2669
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 143 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 143 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-143KHCT-ND CRCW0603143KFKEA 52K8146 52K8145 24W2669
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 143Kohms 1% Res, Thick Film, 143K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 143K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers