Vishay Intertechnology, Inc. RES 14.3 KOHM 1% 1/10W CRCW06031432FRT6

Description
RES 14.3 KOHM 1% 1/10W
Request a Quote
Description
RES 14.3 KOHM 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 KOHM 1% 1/10W - CRCW06031432FRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 KOHM 1% 1/10W
CRCW06031432FRT6
RES 14.3 KOHM 1% 1/10W CRCW06031432FRT6
RES 14.3 KOHM 1% 1/10W

RES 14.3 KOHM 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031432FRT6
Product Name RES 14.3 KOHM 1% 1/10W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers