VISHAY INTERTECHNOLOGY, INC.
CRCW06031432F -- RES 14.3K 1% 1/16W 0603
Vishay Intertechnology, Inc.
RES 14.3K 1% 1/16W 0603
CRCW06031432F
Description
RES 14.3K 1% 1/16W 0603
Request a Quote
Email Supplier
Description
RES 14.3K 1% 1/16W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031432F |
|
Product Name
|
RES 14.3K 1% 1/16W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers