Vishay Precision Group RES 140 OHM 1/10W 1% 0603 SMD CRCW0603140RFKEA

Description
RES 140ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 140ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/10W 1% 0603 SMD - CRCW0603140RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/10W 1% 0603 SMD
CRCW0603140RFKEA
RES 140 OHM 1/10W 1% 0603 SMD CRCW0603140RFKEA
RES 140ohm 1/10W 1% 0603 SMD

RES 140ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-140HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140HDKR-ND
Chip Resistor - Surface Mount 541-140HDKR-ND
140 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140HTR-ND
Chip Resistor - Surface Mount 541-140HTR-ND
140 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140HCT-ND
Chip Resistor - Surface Mount 541-140HCT-ND
140 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1330578-CRCW0603140RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330578-CRCW0603140RFKEA
Resistors - Chip Resistor - Surface Mount 1330578-CRCW0603140RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1330578-CRCW0603140R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 140 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-140HDKR,D11/CRCW 0603 100 140R 1% ET1 E3,541-140HCT,541-14 0HTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330578-CRCW0603140RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 140 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-140HDKR,D11/CRCW0603 100 140R 1% ET1 E3,541-140HCT,541-140HTR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6789762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789762
Surface Mount Resistors 6789762
Vishay CRCW0603140RFKEA

Vishay CRCW0603140RFKEA

Supplier's Site
Surface Mount Resistors - 1694238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694238
Surface Mount Resistors 1694238
Vishay CRCW0603140RFKEA

Vishay CRCW0603140RFKEA

Supplier's Site
Surface Mount Resistors - 1823816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823816
Surface Mount Resistors 1823816
Vishay CRCW0603140RFKEA

Vishay CRCW0603140RFKEA

Supplier's Site
SMD 75V Resistor - 52-CRCW0603140RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW0603140RFKEA
SMD 75V Resistor 52-CRCW0603140RFKEA
0603 Thick Film Resistor, 140R, 1%, 75V, 100ppm, SMD Product overview: CRCW0603140RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603140RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 140R, 1%, 75V, 100ppm, SMD Product overview: CRCW0603140RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603140RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603140RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603140RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603140RFKEA
RES SMD 140 OHM 1% 1/10W 0603

RES SMD 140 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 140R, 1%, 0.1W, 0603; Resistance Vishay - 52K8143 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.1W, 0603; Resistance Vishay
52K8143
Res, Thick Film, 140R, 1%, 0.1W, 0603; Resistance Vishay 52K8143
RES, THICK FILM, 140R, 1%, 0.1W, 0603; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.1W, 0603; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 140R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8144
Res, Thick Film, 140R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8144
RES, THICK FILM, 140R, 1%, 0.1W, 0603, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.1W, 0603, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603140RFKEA 541-140HDKR-ND 1330578-CRCW0603140RFKEA 6789762 1823816 52-CRCW0603140RFKEA CRCW0603140RFKEA 52K8143 52K8144
Product Name RES 140 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 75V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 140R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 140R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 140 ohms 140 ohms 140 ohms 140 ohms 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers