Vishay Intertechnology, Inc. RES, 140, 1/16W, TKF, 1%, 0603 CRCW06031400FRT1

Description
RES, 140, 1/16W, TKF, 1%, 0603
Request a Quote
Description
RES, 140, 1/16W, TKF, 1%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 140, 1/16W, TKF, 1%, 0603 - CRCW06031400FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 140, 1/16W, TKF, 1%, 0603
CRCW06031400FRT1
RES, 140, 1/16W, TKF, 1%, 0603 CRCW06031400FRT1
RES, 140, 1/16W, TKF, 1%, 0603

RES, 140, 1/16W, TKF, 1%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031400FRT1
Product Name RES, 140, 1/16W, TKF, 1%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers