Vishay Intertechnology, Inc. RES 13.7 OHM .25W 1% 0603 SMD CRCW060313R7FKEAHP

Description
RES 13.7ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 13.7ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM .25W 1% 0603 SMD - CRCW060313R7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM .25W 1% 0603 SMD
CRCW060313R7FKEAHP
RES 13.7 OHM .25W 1% 0603 SMD CRCW060313R7FKEAHP
RES 13.7ohm .25W 1% 0603 SMD

RES 13.7ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060313R7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060313R7FKEAHP-ND
Chip Resistor - Surface Mount CRCW060313R7FKEAHP-ND
13.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060313R7FKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060313R7FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW060313R7FKEAHP
RES SMD 13.7 OHM 1% 1/3W 0603

RES SMD 13.7 OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060313R7FKEAHP CRCW060313R7FKEAHP-ND CRCW060313R7FKEAHP
Product Name RES 13.7 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details