Vishay Precision Group CRCW060313R7FKEA CRCW060313R7FKEA

Description
CRCW060313R7FKEA
Request a Quote Datasheet
Description
CRCW060313R7FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060313R7FKEA - CRCW060313R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060313R7FKEA
CRCW060313R7FKEA
CRCW060313R7FKEA CRCW060313R7FKEA
CRCW060313R7FKEA

CRCW060313R7FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-13.7HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7HTR-ND
Chip Resistor - Surface Mount 541-13.7HTR-ND
13.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.7HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7HCT-ND
Chip Resistor - Surface Mount 541-13.7HCT-ND
13.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.7HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7HDKR-ND
Chip Resistor - Surface Mount 541-13.7HDKR-ND
13.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 13R7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3708
Res, Thick Film, 13R7, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3708
RES, THICK FILM, 13R7, 1%, 0.1W, 0603, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13R7, 1%, 0.1W, 0603, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060313R7FKEA 541-13.7HTR-ND 42K3708
Product Name CRCW060313R7FKEA Chip Resistor - Surface Mount Res, Thick Film, 13R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details