Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060313R3FKTA

Description
13.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060313R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060313R3FKTA-ND
Chip Resistor - Surface Mount CRCW060313R3FKTA-ND
13.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060313R3FKTA - CRCW060313R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060313R3FKTA
CRCW060313R3FKTA
CRCW060313R3FKTA CRCW060313R3FKTA
CRCW060313R3FKTA

CRCW060313R3FKTA

Supplier's Site
Resistor, Thick Film, 13.3 Ohm, 100Mw, 1%; Resistance Vishay - 07J3905 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13.3 Ohm, 100Mw, 1%; Resistance Vishay
07J3905
Resistor, Thick Film, 13.3 Ohm, 100Mw, 1%; Resistance Vishay 07J3905
RESISTOR, THICK FILM, 13.3 OHM, 100mW, 1%; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 13.3 OHM, 100mW, 1%; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060313R3FKTA-ND CRCW060313R3FKTA 07J3905
Product Name Chip Resistor - Surface Mount CRCW060313R3FKTA Resistor, Thick Film, 13.3 Ohm, 100Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details